Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233839-SD05H0SBR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.558" (14.17mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD05H0SBR
Base Product Number: SD05H0
DIP Switches / SIP Switches SW DIP ON OFF SPST 5 FLUSH SLIDE 0.1A
SWITCH SLIDE DIP SPST 100MA 25V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | SD05H0SBR-ND | 1233839-SD05H0SBR | 35AH6111 | SD05H0SBR | SD05H0SBR |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 25 volts | 25 volts |