C&K Components DIP Switches SDA04H0B

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6063-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6063-ND
DIP Switches CKN6063-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1376422-SDA04H0B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376422-SDA04H0B
Switches - DIP Switches 1376422-SDA04H0B
Win Source Part Number: 1376422-SDA04H0B Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: SDA Package: Tube Product Status: Active Features: Tape Seal Base Product Number: SDA04H Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 4 Contact Material: Beryllium Copper Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.183" (4.65mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.476" (12.09mm)

Win Source Part Number: 1376422-SDA04H0B
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: SDA
Package: Tube
Product Status: Active
Features: Tape Seal
Base Product Number: SDA04H
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.183" (4.65mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.476" (12.09mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SDA04H0B
DIP Switches/SIP Switches SDA04H0B
DIP Switches/SIP Switches FLUSH ACT 4 POS

DIP Switches/SIP Switches FLUSH ACT 4 POS

Buy Now Datasheet
Switches - DIP Switches SDA04H0B
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6063-ND 1376422-SDA04H0B SDA04H0B SDA04H0B
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1977831-2 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers