Win Source Part Number: 1233792-SD08H0SKD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.155" (3.94mm)
Length: 0.858" (21.80mm)
Standard Package: 25
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SD08H0SKD,*SD08H0SKD
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 1233792-SD08H0SKD |
| Product Name | Switches - DIP Switches |
| Number of Positions Available | 8 |