Nidec Copal (USA) Corporation Switches - DIP Switches S-8010

Description
Win Source Part Number: 1376115-S-8010 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-8000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 8 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: Octal Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.283" (7.20mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376115-S-8010 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-8000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 8 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: Octal Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.283" (7.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376115-S-8010 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376115-S-8010
Switches - DIP Switches 1376115-S-8010
Win Source Part Number: 1376115-S-8010 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-8000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 8 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: Octal Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.283" (7.20mm)

Win Source Part Number: 1376115-S-8010
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: S-8000
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Octal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Electrical Life: 10,000 Steps
Body Material: Polybutylene Terephthalate (PBT)
Height Above Board: 0.154" (3.90mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.283" (7.20mm)

Buy Now Datasheet
DIP Switches - 563-1053-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1053-ND
DIP Switches 563-1053-ND
Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches S-8010
SWITCH ROTARY DIP OCTAL 100MA 5V

SWITCH ROTARY DIP OCTAL 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376115-S-8010 563-1053-ND S-8010
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 8
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-117-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-2396233-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details