Win Source Part Number: 1233817-SD05H0BD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.168" (4.27mm)
Length: 0.558" (14.17mm)
Standard Package: 40
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SD05H0BD,SD05H0BD,-
Base Product Number: SD05H0
DIP Switches / SIP Switches DIP / Rotary DIP
SWITCH SLIDE DIP SPST 100MA 25V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233817-SD05H0BD | 35AH6107 | SD05H0BD | SD05H0BD |
| Product Name | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 5 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.1000 amps |