Win Source Part Number: 1376408-SPA06AB
Category: Switches - DIP Switches
Temperature Range - Operating: -30°C ~ 60°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: SPA
Package: Tube
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10mA
Contact Finish: Gold
Number of Positions: 6
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.169" (4.30mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.742" (18.84mm)
Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
SWITCH SLIDE DIP SPST 10MA 20V
DIP Switches / SIP Switches Switch Sip Spst 6Pos R/A Unsld
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376408-SPA06AB | CKN9441-ND | SPA06AB | SPA06AB | 35AH6611 |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components |
| Number of Positions Available | 6 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.0100 amps | 0.0100 amps | |||
| Max DC Voltage Rating | 20 volts | 20 volts | |||
| Operating Temp | -22 to 140 F (-30 to 60 C) | -22 to 140 F (-30 to 60 C) |