Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1376364-SDA04H1BD
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: SDA
Package: Tube
Product Status: Active
Base Product Number: SDA04H
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.228" (5.80mm)
Actuator Level: Raised
Washable: No
Length: 0.476" (12.09mm)
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches EXT ACT 4 POS
DIP Switch, SDA Series, SPST, DIP, Through Hole, 100 mA, 5 V RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 5V, THROUGH HOLE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6067-ND | 1376364-SDA04H1BD | SDA04H1BD | SDA04H1BD | 79X5890 | 35AH5923 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, Sda Series, Spst, Dip, Through Hole, 100 Ma, 5 V Rohs Compliant C&k Components | Dip Switch, Spst, 0.1A, 5V, Through Hole; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps |