C&K Components Switches - DIP Switches SDA10H0B

Description
Win Source Part Number: 1233778-SDA10H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.183" (4.65mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA10H0B,2266-SDA10 H0B,CKN6098 Base Product Number: SDA10H
Request a Quote Datasheet
Description
Win Source Part Number: 1233778-SDA10H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.183" (4.65mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA10H0B,2266-SDA10 H0B,CKN6098 Base Product Number: SDA10H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233778-SDA10H0B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233778-SDA10H0B
Switches - DIP Switches 1233778-SDA10H0B
Win Source Part Number: 1233778-SDA10H0B Category: Switches>DIP Switches Series: SDA Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.183" (4.65mm) Length: 1.076" (27.34mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA10H0B,2266-SDA10 H0B,CKN6098 Base Product Number: SDA10H

Win Source Part Number: 1233778-SDA10H0B
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.183" (4.65mm)
Length: 1.076" (27.34mm)
Standard Package: 15
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA10H0B,2266-SDA10H0B,CKN6098
Base Product Number: SDA10H

Buy Now Datasheet
DIP Switches - CKN6098-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6098-ND
DIP Switches CKN6098-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH5966 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5966
Dip / Rotary Dip C&k Components 35AH5966
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA10H0B
DIP Switches / SIP Switches SDA10H0B
DIP Switches / SIP Switches FLUSH ACT 10 POS

DIP Switches / SIP Switches FLUSH ACT 10 POS

Buy Now Datasheet
Switches - DIP Switches SDA10H0B
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233778-SDA10H0B CKN6098-ND 35AH5966 SDA10H0B SDA10H0B
Product Name Switches - DIP Switches DIP Switches Dip / Rotary Dip C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Circuits Amp Te Connectivity - 28AC7566 - Newark, An Avnet Company
Specs
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 2 amps
View Details
A6HF Slide DIP Switch - A6HF-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details