Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1233756-SDA09H0SBD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.978" (24.84mm)
Standard Package: 15
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SDA09H0SBD,*SDA
Base Product Number: SDA09H
DIP Switches / SIP Switches FLUSH ACT 9 POS
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6095-ND | 1233756-SDA09H0SBD | SDA09H0SBD | 35AH5961 | SDA09H0SBD |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts |