C&K Components DIP Switches SD08H1SK

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6037-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6037-ND
DIP Switches CKN6037-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1233791-SD08H1SK - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233791-SD08H1SK
Switches - DIP Switches 1233791-SD08H1SK
Win Source Part Number: 1233791-SD08H1SK Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.858" (21.80mm) Standard Package: 25 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6037,*SD08H1SK,SD 08H1SK Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233791-SD08H1SK
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.858" (21.80mm)
Standard Package: 25
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6037,*SD08H1SK,SD08H1SK
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD08H1SK
DIP Switches / SIP Switches SD08H1SK
DIP Switches / SIP Switches 8 POS SMD DIP SWITCH

DIP Switches / SIP Switches 8 POS SMD DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches SD08H1SK
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6037-ND 1233791-SD08H1SK SD08H1SK SD08H1SK
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825013-0 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-7101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers