C&K Components Switches - DIP Switches SD10H0B

Description
Win Source Part Number: 1233832-SD10H0B Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 1.058" (26.87mm) Standard Package: 20 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6133,*SD10H0B,226 6-SD10H0B Base Product Number: SD10H0
Request a Quote Datasheet
Description
Win Source Part Number: 1233832-SD10H0B Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 1.058" (26.87mm) Standard Package: 20 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6133,*SD10H0B,226 6-SD10H0B Base Product Number: SD10H0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233832-SD10H0B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233832-SD10H0B
Switches - DIP Switches 1233832-SD10H0B
Win Source Part Number: 1233832-SD10H0B Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 1.058" (26.87mm) Standard Package: 20 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN6133,*SD10H0B,226 6-SD10H0B Base Product Number: SD10H0

Win Source Part Number: 1233832-SD10H0B
Category: Switches>DIP Switches
Series: SD
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 1.058" (26.87mm)
Standard Package: 20
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN6133,*SD10H0B,2266-SD10H0B
Base Product Number: SD10H0

Buy Now Datasheet
DIP Switches - CKN6133-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6133-ND
DIP Switches CKN6133-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD10H0B
DIP Switches / SIP Switches SD10H0B
DIP Switches / SIP Switches Switch Dip Flush Tape Seal 10Pos

DIP Switches / SIP Switches Switch Dip Flush Tape Seal 10Pos

Buy Now Datasheet
Switches - DIP Switches SD10H0B
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233832-SD10H0B CKN6133-ND SD10H0B SD10H0B
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers