C&K Components Switches - DIP Switches SP10B

Description
Win Source Part Number: 1233699-SP10B Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.196" (4.99mm) Length: 1.098" (27.89mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN9148,*SP10B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233699-SP10B Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.196" (4.99mm) Length: 1.098" (27.89mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN9148,*SP10B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233699-SP10B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233699-SP10B
Switches - DIP Switches 1233699-SP10B
Win Source Part Number: 1233699-SP10B Category: Switches>DIP Switches Series: SP Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.196" (4.99mm) Length: 1.098" (27.89mm) Standard Package: 15 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN9148,*SP10B Product Status: Obsolete

Win Source Part Number: 1233699-SP10B
Category: Switches>DIP Switches
Series: SP
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.196" (4.99mm)
Length: 1.098" (27.89mm)
Standard Package: 15
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9148,*SP10B
Product Status: Obsolete

Buy Now Datasheet
DIP Switches - CKN9148-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9148-ND
DIP Switches CKN9148-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category DIP Switches DIP Switches
Product Number 1233699-SP10B CKN9148-ND
Product Name Switches - DIP Switches DIP Switches
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Max Current Rating 0.0100 amps 0.0100 amps
Max DC Voltage Rating 20 volts 20 volts
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1825360-2-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
A6RS Rotay DIP Switch - A6RS-162RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers