C&K Components DIP Switches SD08H0SKR

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6033TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6033TR-ND
DIP Switches CKN6033TR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1233844-SD08H0SKR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233844-SD08H0SKR
Switches - DIP Switches 1233844-SD08H0SKR
Win Source Part Number: 1233844-SD08H0SKR Category: Switches>DIP Switches Series: SD Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 25VDC Height Above Board: 0.170" (4.33mm) Length: 0.858" (21.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SD08H0SKR,CKN6033TR, CKN6033CT,*SD08H0SKR Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233844-SD08H0SKR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.858" (21.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SD08H0SKR,CKN6033TR,CKN6033CT,*SD08H0SKR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD08H0SKR
Switches - DIP Switches SD08H0SKR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD08H0SKR
DIP Switches / SIP Switches SD08H0SKR
DIP Switches / SIP Switches SW DIP ON OFF SPST 8 FLUSH SLIDE 0.1A

DIP Switches / SIP Switches SW DIP ON OFF SPST 8 FLUSH SLIDE 0.1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6033TR-ND 1233844-SD08H0SKR SD08H0SKR SD08H0SKR
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
DIP Switch - 1-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details