Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1233786-SDA05H0SBR
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.578" (14.68mm)
Standard Package: 750
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9494DKR,CKN9494TR
Base Product Number: SDA05H
DIP SWITCH, 0.1A, 5VDC, 5 POS, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches SW DIP ON OFF SPST 5 Flsh Slid 0.1A 50VDC
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9494TR-ND | 1233786-SDA05H0SBR | 35AH5930 | SDA05H0SBR | SDA05H0SBR |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 5Vdc, 5 Pos, Smd; No. Of Circuits C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 5 volts |