Win Source Part Number: 1233782-SDA01H0BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.183" (4.65mm)
Length: 0.178" (4.52mm)
Standard Package: 100
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: PTS645SM702LFS,-SDA0
Base Product Number: SDA01H
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches DIP / Rotary DIP
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233782-SDA01H0BD | CKN10920-ND | SDA01H0BD | SDA01H0BD |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 1 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |