Nidec Copal (USA) Corporation Switches - DIP Switches SD-2010

Description
Win Source Part Number: 1376110-SD-2010 Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SD-2000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: No Length: 0.394" (10.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376110-SD-2010 Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SD-2000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: No Length: 0.394" (10.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376110-SD-2010 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376110-SD-2010
Switches - DIP Switches 1376110-SD-2010
Win Source Part Number: 1376110-SD-2010 Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SD-2000 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.154" (3.90mm) Actuator Level: Flush, Recessed Washable: No Length: 0.394" (10.00mm)

Win Source Part Number: 1376110-SD-2010
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SD-2000
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Electrical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.154" (3.90mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.394" (10.00mm)

Buy Now Datasheet
DIP Switches - 563-1069-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1069-ND
DIP Switches 563-1069-ND
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches SD-2010
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376110-SD-2010 563-1069-ND SD-2010
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-2101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers