Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
C & K SDA01H1SBD Rotary Coded DIP Switch
Manufacturer: C&K
Win Source Part Number: 808695-SDA01H1SBD
Packaging: Tube
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.178" (4.52mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
DIP Switches / SIP Switches 1 Pos SPST SMT SDA Series DIP SW
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 1POS, 0.1A, 5VDC, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN10358-ND | 1613007P | 1613007 | 808695-SDA01H1SBD | SDA01H1SBD | SDA01H1SBD | 35AH5899 |
| Product Name | DIP Switches | DIP & SIP Switches | Rotary Encoded DIP Switches | DIP Switches - SDA01H1SBD | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 1Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | ||||
| Max DC Voltage Rating | 24 volts | 24 volts | 5 volts |