C&K Components DIP Switches SDA02H1SBDR

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-SDA02H1SBDRTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 108-SDA02H1SBDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 108-SDA02H1SBDRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1233787-SDA02H1SBDR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233787-SDA02H1SBDR
Switches - DIP Switches 1233787-SDA02H1SBDR
Win Source Part Number: 1233787-SDA02H1SBDR Category: Switches>DIP Switches Series: SDA Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.214" (5.45mm) Length: 0.278" (7.06mm) Standard Package: 700 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 108-SDA02H1SBDRTR,SD A02H1SBDRINACTIVE,22 66-SDA02H1SBDR,CKN12 289,108-SDA02H1SBDRD KR,CKN12289-6,CKN122 89-2,CKN12289-1,CKN1 2289-2,CKN12289-6,CK N12289-1,108-SDA02H1 SBDRINACTIVEDKR,108- SDA02H1SBDRCT,CKN122 89 Base Product Number: SDA02H

Win Source Part Number: 1233787-SDA02H1SBDR
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.278" (7.06mm)
Standard Package: 700
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 108-SDA02H1SBDRTR,SDA02H1SBDRINACTIVE,2266-SDA02H1SBDR,CKN12289,108-SDA02H1SBDRDKR,CKN12289-6,CKN12289-2,CKN12289-1,CKN12289-2,CKN12289-6,CKN12289-1,108-SDA02H1SBDRINACTIVEDKR,108-SDA02H1SBDRCT,CKN12289
Base Product Number: SDA02H

Buy Now Datasheet
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components - 35AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components
35AH5908
Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components 35AH5908
DIP SWITCH, 0.1A, 5VDC, 2 POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 0.1A, 5VDC, 2 POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches SDA02H1SBDR
DIP SWITCH SMD 2 POS SLIDE

DIP SWITCH SMD 2 POS SLIDE

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA02H1SBDR
DIP Switches / SIP Switches SDA02H1SBDR
DIP Switches / SIP Switches 2POS EXT SMT GOLD LOW PROFILE DIP

DIP Switches / SIP Switches 2POS EXT SMT GOLD LOW PROFILE DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 108-SDA02H1SBDRTR-ND 1233787-SDA02H1SBDR 35AH5908 SDA02H1SBDR SDA02H1SBDR
Product Name DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 5Vdc, 2 Pos, Smd; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 24 volts 24 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825190-7 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
6 suppliers
Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-3101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers