Win Source Part Number: 1338625-TDP08H0SB1
Category: Switches - DIP Switches
Series: TDP
Number of Positions: 8
Pitch: 0.050" (1.27mm) , Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.164" (4.17mm)
Length: 0.444" (11.28mm)
Standard Package: 40
Body Material: Polyphenylene Sulfide (PPS) , Glass Filled
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: TDP08H0S
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, 0.1A, 24V, 8POS, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches / SIP Switches DIP SWITCH, SPST
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1338625-TDP08H0SB1 | CKN9424-ND | 35AH7185 | TDP08H0SB1 | TDP08H0SB1 |
| Product Name | Switches - DIP Switches | DIP Switches | Dip Switch, 0.1A, 24V, 8Pos, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |