C&K Components Switches - DIP Switches SDA09H0KD

Description
Win Source Part Number: 1233718-SDA09H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.978" (24.84mm) Standard Package: 15 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1303,*SDA09H0KD Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1233718-SDA09H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.978" (24.84mm) Standard Package: 15 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1303,*SDA09H0KD Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233718-SDA09H0KD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233718-SDA09H0KD
Switches - DIP Switches 1233718-SDA09H0KD
Win Source Part Number: 1233718-SDA09H0KD Category: Switches>DIP Switches Series: SDA Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.978" (24.84mm) Standard Package: 15 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN1303,*SDA09H0KD Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1233718-SDA09H0KD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.978" (24.84mm)
Standard Package: 15
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1303,*SDA09H0KD
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA09H0KD
DIP Switches / SIP Switches SDA09H0KD
DIP Switches / SIP Switches FLUSH ACT 9 POS

DIP Switches / SIP Switches FLUSH ACT 9 POS

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SDA09H0KD
Switches - DIP Switches SDA09H0KD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233718-SDA09H0KD SDA09H0KD SDA09H0KD
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6HF Slide DIP Switch - A6HF-4102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switches - 450-1437-ND - DigiKey
Specs
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers