Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Manufacturer: C&K Components
Win Source Part Number: 893943-SDA08H0BD
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Through Hole
Family Name: SDA08H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CKN6088, *SDA08H0BD, 2266-SDA08H0BD
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches FLUSH ACT 8 POS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6088-ND | 893943-SDA08H0BD | SDA08H0BD | 35AH5951 | SDA08H0BD |
| Product Name | DIP Switches | DIP Switches - SDA08H0BD | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.0250 amps |