Win Source Part Number: 1233806-SD08H1SBD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.165" (4.20mm)
Length: 0.858" (21.80mm)
Standard Package: 25
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SD08H1SBD,*SD08
Base Product Number: SD08H1
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
DIP SWITCH, SPST, 8POS, 0.1A, 25VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 25V
DIP Switches / SIP Switches Switch Dip Spst 8Pos Smd
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233806-SD08H1SBD | CKN6130-ND | 35AH6159 | SD08H1SBD | SD08H1SBD |
| Product Name | Switches - DIP Switches | DIP Switches | Dip Switch, Spst, 8Pos, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 25 volts | 25 volts | 25 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |