Nidec America Corporation DIP Switches - SA-7010B SA-7010B

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094361-SA-7010B Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.118" (3.00mm) Length: 0.283" (7.20mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094361-SA-7010B Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.118" (3.00mm) Length: 0.283" (7.20mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SA-7010B - 1094361-SA-7010B - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SA-7010B
1094361-SA-7010B
DIP Switches - SA-7010B 1094361-SA-7010B
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1094361-SA-7010B Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.118" (3.00mm) Length: 0.283" (7.20mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1094361-SA-7010B
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Voltage Rating: 5VDC
Current Rating: 100mA
Height Above Board: 0.118" (3.00mm)
Length: 0.283" (7.20mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - SA-7010B-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SA-7010B-ND
DIP Switches SA-7010B-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches SA-7010B
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1094361-SA-7010B SA-7010B-ND SA-7010B
Product Name DIP Switches - SA-7010B DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 5 volts 5 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6H Slide DIP Switch - A6H-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1825002-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details