The Win Source Electronics part number 1233821-SD03H0B is a low-profile DIP switch with three positions, designed for through-hole mounting. It features a slide actuator type that is flush and recessed, making it suitable for applications where space is a constraint. The switch has a contact rating of 100 mA at 25 V DC and can operate within a temperature range of -40°C to 85°C. It is constructed from polyphthalamide (PPA) and has gold-plated beryllium copper contacts, ensuring durability and reliability. The switch is rated for 2,000 make-and-break cycles at full load, indicating a robust mechanical and electrical life. Additionally, it is washable and comes packaged in tubes with a standard quantity of 60 units. This product is RoHS compliant and suitable for various applications, including industrial controls and logic switching.
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Win Source Part Number: 1233821-SD03H0B
Category: Switches>DIP Switches
Series: SD
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.358" (9.09mm)
Standard Package: 60
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SD03H0B,CKN6113
Base Product Number: SD03H0
DIP Switches / SIP Switches DIP / Rotary DIP 3 POS SPST 100mA
SWITCH SLIDE DIP SPST 100MA 25V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6113-ND | 1233821-SD03H0B | SD03H0B | 35AH6080 | SD03H0B |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps |