C&K Components Switches - DIP Switches SD02H0SBDR

Description
Win Source Part Number: 1233843-SD02H0SBDR Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.155" (3.94mm) Length: 0.258" (6.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD02H0SBDR Base Product Number: SD02H0
Request a Quote Datasheet
Description
Win Source Part Number: 1233843-SD02H0SBDR Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.155" (3.94mm) Length: 0.258" (6.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD02H0SBDR Base Product Number: SD02H0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233843-SD02H0SBDR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233843-SD02H0SBDR
Switches - DIP Switches 1233843-SD02H0SBDR
Win Source Part Number: 1233843-SD02H0SBDR Category: Switches>DIP Switches Series: SD Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.155" (3.94mm) Length: 0.258" (6.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -SD02H0SBDR Base Product Number: SD02H0

Win Source Part Number: 1233843-SD02H0SBDR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.155" (3.94mm)
Length: 0.258" (6.55mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD02H0SBDR
Base Product Number: SD02H0

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6070
Dip / Rotary Dip C&k Components 35AH6070
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SD02H0SBDR
DIP Switches/SIP Switches SD02H0SBDR
DIP Switches/SIP Switches DIP / Rotary DIP

DIP Switches/SIP Switches DIP / Rotary DIP

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD02H0SBDR
Switches - DIP Switches SD02H0SBDR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233843-SD02H0SBDR 35AH6070 SD02H0SBDR SD02H0SBDR
Product Name Switches - DIP Switches Dip / Rotary Dip C&k Components DIP Switches/SIP Switches Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details