C&K Components DIP Switches SPA08AB

Description
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9443-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9443-ND
DIP Switches CKN9443-ND
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1233690-SPA08AB - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233690-SPA08AB
Switches - DIP Switches 1233690-SPA08AB
Win Source Part Number: 1233690-SPA08AB Category: Switches>DIP Switches Series: SPA Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.169" (4.30mm) Length: 0.942" (23.92mm) Standard Package: 20 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN9443,2266-SPA08AB ,*SPA08AB

Win Source Part Number: 1233690-SPA08AB
Category: Switches>DIP Switches
Series: SPA
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.169" (4.30mm)
Length: 0.942" (23.92mm)
Standard Package: 20
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9443,2266-SPA08AB,*SPA08AB

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SPA08AB
DIP Switches / SIP Switches SPA08AB
DIP Switches / SIP Switches Switch Sip Spst 8Pos R/A Unsld

DIP Switches / SIP Switches Switch Sip Spst 8Pos R/A Unsld

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SPA08AB
Switches - DIP Switches SPA08AB
SWITCH SLIDE DIP SPST 10MA 20V

SWITCH SLIDE DIP SPST 10MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9443-ND 1233690-SPA08AB SPA08AB SPA08AB
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6RS Rotay DIP Switch - A6RS-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details