Nidec America Corporation DIP Switches SA-7030TA

Description
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SA-7030TA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SA-7030TA-ND
DIP Switches SA-7030TA-ND
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches - 1376107-SA-7030TA - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376107-SA-7030TA
Switches - DIP Switches 1376107-SA-7030TA
Win Source Part Number: 1376107-SA-7030TA Category: Switches - DIP Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SA-7000 Product Status: Active Base Product Number: SA-7030 Mounting Type: Surface Mount HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 10 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Complement Actuator Type: Rotary for Tool Termination Style: J Lead Electrical Life: 10,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.118" (3.00mm) Actuator Level: Flush, Recessed Washable: No Length: 0.283" (7.20mm)

Win Source Part Number: 1376107-SA-7030TA
Category: Switches - DIP Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SA-7000
Product Status: Active
Base Product Number: SA-7030
Mounting Type: Surface Mount
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD Complement
Actuator Type: Rotary for Tool
Termination Style: J Lead
Electrical Life: 10,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.118" (3.00mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.283" (7.20mm)

Buy Now Datasheet
Switches - DIP Switches SA-7030TA
SW ROTARY DIP BCD COMP 100MA 5V

SW ROTARY DIP BCD COMP 100MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number SA-7030TA-ND 1376107-SA-7030TA SA-7030TA
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD Complement BCD Complement
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1977831-2 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759595 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details