C&K Components DIP Switches TDA08H0SK1

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN1365-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN1365-ND
DIP Switches CKN1365-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - TDA08H0SK1 - 809813-TDA08H0SK1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - TDA08H0SK1
809813-TDA08H0SK1
DIP Switches - TDA08H0SK1 809813-TDA08H0SK1
Manufacturer: C&K Win Source Part Number: 809813-TDA08H0SK1 Packaging: Tube Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.444" (11.28mm) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: C&K
Win Source Part Number: 809813-TDA08H0SK1
Packaging: Tube
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.444" (11.28mm)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -20°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now
Switches - DIP Switches TDA08H0SK1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN1365-ND 809813-TDA08H0SK1 TDA08H0SK1
Product Name DIP Switches DIP Switches - TDA08H0SK1 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details