Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Dip Switch Hexadecimal Complement 16 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1095640-SH-7070TA
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 5VDC
Current Rating: 100mA
Height Above Board: 0.148" (3.75mm)
Length: 0.287" (7.30mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal Complement
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
SW ROTARY DIP HEX COMP 100MA 5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 563-1214-1-ND | 1095640-SH-7070TA | SH-7070TA |
| Product Name | DIP Switches | DIP Switches - SH-7070TA | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal Complement | Hexadecimal Complement | |
| Terminal Type | Surface Mount Technology |