C&K Components DIP Switches SD10H1SBD

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN11914-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN11914-ND
DIP Switches CKN11914-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1233831-SD10H1SBD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233831-SD10H1SBD
Switches - DIP Switches 1233831-SD10H1SBD
Win Source Part Number: 1233831-SD10H1SBD Category: Switches>DIP Switches Series: SD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.165" (4.20mm) Length: 1.058" (26.87mm) Standard Package: 20 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: SER2LBKRDGNAU0A,SD10 H1SBD,CKN11914,-SD10 H1SBD Base Product Number: SD10H1

Win Source Part Number: 1233831-SD10H1SBD
Category: Switches>DIP Switches
Series: SD
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.165" (4.20mm)
Length: 1.058" (26.87mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: SER2LBKRDGNAU0A,SD10H1SBD,CKN11914,-SD10H1SBD
Base Product Number: SD10H1

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD10H1SBD
Switches - DIP Switches SD10H1SBD
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SD10H1SBD
DIP Switches/SIP Switches SD10H1SBD
DIP Switches/SIP Switches Low Profile DIP

DIP Switches/SIP Switches Low Profile DIP

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH6178 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH6178
Dip / Rotary Dip C&k Components 35AH6178
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN11914-ND 1233831-SD10H1SBD SD10H1SBD SD10H1SBD 35AH6178
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Dip / Rotary Dip C&k Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-0102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 2799847 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers