Manufacturer: C&K Components
Win Source Part Number: 893942-SDA05H1SBD
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: SDA05H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: *SDA05H1SBD, CKN6074
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
5Bit SPST 24V 25mA Black Slide (Standard),凸起式 SMD-10P,7.5x14.7mm DIP Switches ROHS
DIP Switches / SIP Switches EXT ACT 5 POS
DIP SWITCH, SPST, 5POS, 0.1A, 5VDC, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 893942-SDA05H1SBD | CKN6074-ND | SDA05H1SBD | SDA05H1SBD | 35AH5932 | SDA05H1SBD |
| Product Name | DIP Switches - SDA05H1SBD | DIP Switches | Key/Switch >> DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 5Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |