C&K Components DIP Switches SDA06H0BD

Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6076-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6076-ND
DIP Switches CKN6076-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1233762-SDA06H0BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233762-SDA06H0BD
Switches - DIP Switches 1233762-SDA06H0BD
Win Source Part Number: 1233762-SDA06H0BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.183" (4.65mm) Length: 0.676" (17.17mm) Standard Package: 25 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA06H0BD,2266-SDA0 6H0BD,CKN6076 Base Product Number: SDA06H

Win Source Part Number: 1233762-SDA06H0BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.183" (4.65mm)
Length: 0.676" (17.17mm)
Standard Package: 25
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA06H0BD,2266-SDA06H0BD,CKN6076
Base Product Number: SDA06H

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA06H0BD
DIP Switches / SIP Switches SDA06H0BD
DIP Switches / SIP Switches FLUSH ACT 6 POS

DIP Switches / SIP Switches FLUSH ACT 6 POS

Buy Now Datasheet
Switches - DIP Switches SDA06H0BD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6076-ND 1233762-SDA06H0BD SDA06H0BD SDA06H0BD
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 11
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP & SIP Switches - 2799847 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-1101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-160-942CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details