Alps Electric Co., Ltd. DIP Switches - SSGM740101 SSGM740101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987732-SSGM740101 Packaging: Cut Tape Number of Positions: 4 Termination: Gull Wing Current Rating: 100 mA Length: 11.9 mm Orientation: Straight Contact Resistance: 50 mΩ Mechanical Life: 3 kcycles Terminal Pitch: 2.54 mm Categories: DIP Switches Alternative Parts (Cross-Reference): SDA04H1SKD; SDA04H0SK; 1-1825059-7; 1-1825059-3; 1-1825059-8; DMR04TTR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987732-SSGM740101 Packaging: Cut Tape Number of Positions: 4 Termination: Gull Wing Current Rating: 100 mA Length: 11.9 mm Orientation: Straight Contact Resistance: 50 mΩ Mechanical Life: 3 kcycles Terminal Pitch: 2.54 mm Categories: DIP Switches Alternative Parts (Cross-Reference): SDA04H1SKD; SDA04H0SK; 1-1825059-7; 1-1825059-3; 1-1825059-8; DMR04TTR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SSGM740101 - 987732-SSGM740101 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SSGM740101
987732-SSGM740101
DIP Switches - SSGM740101 987732-SSGM740101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987732-SSGM740101 Packaging: Cut Tape Number of Positions: 4 Termination: Gull Wing Current Rating: 100 mA Length: 11.9 mm Orientation: Straight Contact Resistance: 50 mΩ Mechanical Life: 3 kcycles Terminal Pitch: 2.54 mm Categories: DIP Switches Alternative Parts (Cross-Reference): SDA04H1SKD; SDA04H0SK; 1-1825059-7; 1-1825059-3; 1-1825059-8; DMR04TTR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987732-SSGM740101
Packaging: Cut Tape
Number of Positions: 4
Termination: Gull Wing
Current Rating: 100 mA
Length: 11.9 mm
Orientation: Straight
Contact Resistance: 50 mΩ
Mechanical Life: 3 kcycles
Terminal Pitch: 2.54 mm
Categories: DIP Switches
Alternative Parts (Cross-Reference): SDA04H1SKD; SDA04H0SK; 1-1825059-7; 1-1825059-3; 1-1825059-8; DMR04TTR;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 50 V
Voltage Rating (DC): 50 V
Max Current Rating: 100 mA
Throw Configuration: SPST

Buy Now
SMD DIP Switches RoHS - 2961-SSGM740101 - Utmel Electronic Limited
Hong Kong, China
SMD DIP Switches RoHS
2961-SSGM740101
SMD DIP Switches RoHS 2961-SSGM740101
SMD DIP Switches RoHS

SMD DIP Switches RoHS

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SSGM740101
DIP Switches/SIP Switches SSGM740101
DIP Switches/SIP Switches DIP ON OFF 4P 0.1A 50VDC 4 Flush Slide

DIP Switches/SIP Switches DIP ON OFF 4P 0.1A 50VDC 4 Flush Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 987732-SSGM740101 2961-SSGM740101 SSGM740101
Product Name DIP Switches - SSGM740101 SMD DIP Switches RoHS DIP Switches/SIP Switches
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-435802-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-164RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers