Win Source Part Number: 1233836-SD08H1SBR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.858" (21.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SD08H1SBR,-SD08
Base Product Number: SD08H1
SWITCH SLIDE DIP SPST 0.1A 25V
SWITCH SLIDE DIP SPST 0.1A 25V
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
DIP Switches / SIP Switches 8POS ON OFF SPST LOW PROFILE SMD SW
SWITCH SLIDE DIP SPST 100MA 25V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233836-SD08H1SBR | 108-SD08H1SBRDKR-ND | SD08H1SBR | SD08H1SBR | 35AH6161 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 25 volts | 25 volts | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |