Nidec Copal (USA) Corporation DIP Switches S-1010A

Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-1043-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1043-ND
DIP Switches 563-1043-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches - 1376137-S-1010A - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376137-S-1010A
Switches - DIP Switches 1376137-S-1010A
Win Source Part Number: 1376137-S-1010A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-1000A Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Electrical Life: 10,000 Steps Body Material: Polybutylene Terephthalate (PBT) Height Above Board: 0.275" (6.99mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.394" (10.00mm)

Win Source Part Number: 1376137-S-1010A
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: S-1000A
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Electrical Life: 10,000 Steps
Body Material: Polybutylene Terephthalate (PBT)
Height Above Board: 0.275" (6.99mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.394" (10.00mm)

Buy Now Datasheet
Switches - DIP Switches S-1010A
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 563-1043-ND 1376137-S-1010A S-1010A
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435668-9 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
A6H Slide DIP Switch - A6H-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details