C&K Components DIP Switches - TDA04H0SB1 TDA04H0SB1

Description
Manufacturer: C&K Win Source Part Number: 1265833-TDA04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1265833-TDA04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - TDA04H0SB1 - 1265833-TDA04H0SB1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - TDA04H0SB1
1265833-TDA04H0SB1
DIP Switches - TDA04H0SB1 1265833-TDA04H0SB1
Manufacturer: C&K Win Source Part Number: 1265833-TDA04H0SB1 Packaging: Tube Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: C&K
Win Source Part Number: 1265833-TDA04H0SB1
Packaging: Tube
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.244" (6.20mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now Datasheet
DIP Switches - CKN9065-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9065-ND
DIP Switches CKN9065-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDA04H0SB1
DIP Switches / SIP Switches TDA04H0SB1
DIP Switches / SIP Switches HALF PITCH 4 POS

DIP Switches / SIP Switches HALF PITCH 4 POS

Buy Now Datasheet
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components - 35AH7151 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components
35AH7151
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components 35AH7151
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components - 95W3681 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components
95W3681
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components 95W3681
SWITCH, FLUSH, SPST, 4 WAY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:TDA Series; Switch RoHS Compliant: Yes

SWITCH, FLUSH, SPST, 4 WAY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:TDA Series; Switch RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches TDA04H0SB1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1265833-TDA04H0SB1 CKN9065-ND TDA04H0SB1 35AH7151 TDA04H0SB1
Product Name DIP Switches - TDA04H0SB1 DIP Switches DIP Switches / SIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-4102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 2-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers