Nidec Copal (USA) Corporation Rotary Encoded DIP Switches SH-7010TA

Description
Rotary Coded Switch, SH-7000, Surface Mo
Request a Quote Datasheet
Description
Rotary Coded Switch, SH-7000, Surface Mo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 2444276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2444276
Rotary Encoded DIP Switches 2444276
Rotary Coded Switch, SH-7000, Surface Mo

Rotary Coded Switch, SH-7000, Surface Mo

Supplier's Site
Rotary Encoded DIP Switches - 2444277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2444277
Rotary Encoded DIP Switches 2444277
Rotary Coded Switch, SH-7000, Surface Mo

Rotary Coded Switch, SH-7000, Surface Mo

Supplier's Site
Rotary Encoded DIP Switches - 2444277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2444277P
Rotary Encoded DIP Switches 2444277P
Rotary Coded Switch, SH-7000, Surface Mo

Rotary Coded Switch, SH-7000, Surface Mo

Supplier's Site
DIP Switches - 563-1207-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1207-2-ND
DIP Switches 563-1207-2-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
DIP Switches - 563-1207-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1207-6-ND
DIP Switches 563-1207-6-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
DIP Switches - 563-1207-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1207-1-ND
DIP Switches 563-1207-1-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 5VDC

Buy Now Datasheet
DIP Switches - SH-7010TA - 1095635-SH-7010TA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SH-7010TA
1095635-SH-7010TA
DIP Switches - SH-7010TA 1095635-SH-7010TA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1095635-SH-7010TA Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: J Lead Contact Finish: Gold Voltage Rating: 5VDC Current Rating: 100mA Height Above Board: 0.148" (3.75mm) Length: 0.287" (7.30mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1095635-SH-7010TA
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 5VDC
Current Rating: 100mA
Height Above Board: 0.148" (3.75mm)
Length: 0.287" (7.30mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - DIP Switches SH-7010TA
SWITCH ROTARY DIP BCD 100MA 5V

SWITCH ROTARY DIP BCD 100MA 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 2444276 563-1207-2-ND 1095635-SH-7010TA SH-7010TA
Product Name Rotary Encoded DIP Switches DIP Switches DIP Switches - SH-7010TA Switches - DIP Switches
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type J hook
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details