C&K Components DIP Switches SP04B

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9144-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9144-ND
DIP Switches CKN9144-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 10mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1233695-SP04B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233695-SP04B
Switches - DIP Switches 1233695-SP04B
Win Source Part Number: 1233695-SP04B Category: Switches>DIP Switches Series: SP Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.196" (4.99mm) Length: 0.498" (12.65mm) Standard Package: 35 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SP04B,*SP04B,CK N9144 Product Status: Obsolete

Win Source Part Number: 1233695-SP04B
Category: Switches>DIP Switches
Series: SP
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.196" (4.99mm)
Length: 0.498" (12.65mm)
Standard Package: 35
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SP04B,*SP04B,CKN9144
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SP04B
Switches - DIP Switches SP04B
SWITCH SLIDE DIP SPST 10MA 20V

SWITCH SLIDE DIP SPST 10MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN9144-ND 1233695-SP04B SP04B
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details