Alps Electric Co., Ltd. DIP Switches - SSGM720101 SSGM720101

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096215-SSGM720101 Packaging: Cut Tape Number of Positions: 2 Termination: Gull Wing Current Rating: 100 mA Length: 6.9 mm Orientation: Straight Categories: DIP Switches Alternative Parts (Cross-Reference): A6S-2102-H; A6SN-2101; A6S-2101-H; TDA02H0SB1; 1571983-3; 1825058-1; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096215-SSGM720101 Packaging: Cut Tape Number of Positions: 2 Termination: Gull Wing Current Rating: 100 mA Length: 6.9 mm Orientation: Straight Categories: DIP Switches Alternative Parts (Cross-Reference): A6S-2102-H; A6SN-2101; A6S-2101-H; TDA02H0SB1; 1571983-3; 1825058-1; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SSGM720101 - 1096215-SSGM720101 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SSGM720101
1096215-SSGM720101
DIP Switches - SSGM720101 1096215-SSGM720101
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096215-SSGM720101 Packaging: Cut Tape Number of Positions: 2 Termination: Gull Wing Current Rating: 100 mA Length: 6.9 mm Orientation: Straight Categories: DIP Switches Alternative Parts (Cross-Reference): A6S-2102-H; A6SN-2101; A6S-2101-H; TDA02H0SB1; 1571983-3; 1825058-1; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10.7 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V Max Current Rating: 100 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096215-SSGM720101
Packaging: Cut Tape
Number of Positions: 2
Termination: Gull Wing
Current Rating: 100 mA
Length: 6.9 mm
Orientation: Straight
Categories: DIP Switches
Alternative Parts (Cross-Reference): A6S-2102-H; A6SN-2101; A6S-2101-H; TDA02H0SB1; 1571983-3; 1825058-1;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10.7 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 50 V
Voltage Rating (DC): 50 V
Max Current Rating: 100 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SSGM720101
DIP Switches / SIP Switches SSGM720101
DIP Switches / SIP Switches DIP ON OFF DP 0.1A 50VDC 2 Flush Slide

DIP Switches / SIP Switches DIP ON OFF DP 0.1A 50VDC 2 Flush Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 1096215-SSGM720101 SSGM720101
Product Name DIP Switches - SSGM720101 DIP Switches / SIP Switches
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 336696 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6S-H Slide DIP Switch - A6S-9102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 23.8 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details