C&K Components DIP Switches TDA02H0SK1

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN1362-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN1362-ND
DIP Switches CKN1362-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - TDA02H0SK1 - 848759-TDA02H0SK1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - TDA02H0SK1
848759-TDA02H0SK1
DIP Switches - TDA02H0SK1 848759-TDA02H0SK1
Manufacturer: C&K Components Win Source Part Number: 848759-TDA02H0SK1 Series: TDA Features: Dip Switch 2 Position Actuator Package: Tube Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: *TDA02H0SK1, CKN1362

Manufacturer: C&K Components
Win Source Part Number: 848759-TDA02H0SK1
Series: TDA
Features: Dip Switch 2 Position Actuator
Package: Tube
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: *TDA02H0SK1, CKN1362

Buy Now Datasheet
Switches - DIP Switches TDA02H0SK1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN1362-ND 848759-TDA02H0SK1 TDA02H0SK1
Product Name DIP Switches DIP Switches - TDA02H0SK1 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6HR Piano DIP Switch - A6HR-6104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 8.75 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers