C&K Components Switches - DIP Switches SD06H1SBR

Description
Win Source Part Number: 1233837-SD06H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SD06H1SBR,-SD06 H1SBR Base Product Number: SD06H1
Request a Quote Datasheet
Description
Win Source Part Number: 1233837-SD06H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SD06H1SBR,-SD06 H1SBR Base Product Number: SD06H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233837-SD06H1SBR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233837-SD06H1SBR
Switches - DIP Switches 1233837-SD06H1SBR
Win Source Part Number: 1233837-SD06H1SBR Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.180" (4.57mm) Length: 0.658" (16.71mm) Standard Package: 1,000 Mounting: SMD (SMT) Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-SD06H1SBR,-SD06 H1SBR Base Product Number: SD06H1

Win Source Part Number: 1233837-SD06H1SBR
Category: Switches>DIP Switches
Series: SD
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.658" (16.71mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SD06H1SBR,-SD06H1SBR
Base Product Number: SD06H1

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD06H1SBR
DIP Switches / SIP Switches SD06H1SBR
DIP Switches / SIP Switches Low Profile DIP

DIP Switches / SIP Switches Low Profile DIP

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SD06H1SBR
Switches - DIP Switches SD06H1SBR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1233837-SD06H1SBR SD06H1SBR SD06H1SBR
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-948CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switches - A6ER-7101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers