Win Source Part Number: 1233819-SD04H0SB
Category: Switches>DIP Switches
Series: SD
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.458" (11.63mm)
Standard Package: 45
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-SD04H0SB,CKN611
Base Product Number: SD04H0
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
SWITCH SLIDE DIP SPST 100MA 25V
DIP SWITCH, SPST, 0.1A, 25V, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes
DIP Switch, SPST, DIP, SMD, 100 mA, 25 V RoHS Compliant: Yes
DIP Switches / SIP Switches Low Pro DIP SD Series
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233819-SD04H0SB | CKN6116-ND | SD04H0SB | 35AH6094 | 79X5896 | SD04H0SB |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | Dip Switch, Spst, 0.1A, 25V, Smd; No. Of Circuits C&k Components | Dip Switch, Spst, Dip, Smd, 100 Ma, 25 V Rohs Compliant C&k Components | DIP Switches / SIP Switches |
| Number of Positions Available | 4 | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 25 volts | 25 volts | 25 volts | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |