Win Source Part Number: 1233788-SDA12H0SBR
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 12
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 1.279" (32.50mm)
Standard Package: 750
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA12H0SBR,CKN9500D
Base Product Number: SDA12H
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SW DIP ON OFF SPST12 Flsh Slid 0.1A 50VDC
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233788-SDA12H0SBR | CKN9500DKR-ND | 35AH5977 | SDA12H0SBR | SDA12H0SBR |
| Product Name | Switches - DIP Switches | DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 12 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |