C&K Components Switches - DIP Switches SDA06H1BD

Description
Win Source Part Number: 1233761-SDA06H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 0.676" (17.17mm) Standard Package: 25 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA06H1BD,CKN6079 Base Product Number: SDA06H
Request a Quote Datasheet
Description
Win Source Part Number: 1233761-SDA06H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 0.676" (17.17mm) Standard Package: 25 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA06H1BD,CKN6079 Base Product Number: SDA06H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1233761-SDA06H1BD - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233761-SDA06H1BD
Switches - DIP Switches 1233761-SDA06H1BD
Win Source Part Number: 1233761-SDA06H1BD Category: Switches>DIP Switches Series: SDA Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.228" (5.80mm) Length: 0.676" (17.17mm) Standard Package: 25 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SDA06H1BD,CKN6079 Base Product Number: SDA06H

Win Source Part Number: 1233761-SDA06H1BD
Category: Switches>DIP Switches
Series: SDA
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.228" (5.80mm)
Length: 0.676" (17.17mm)
Standard Package: 25
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SDA06H1BD,CKN6079
Base Product Number: SDA06H

Buy Now Datasheet
DIP Switches - CKN6079-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6079-ND
DIP Switches CKN6079-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches SDA06H1BD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA06H1BD
DIP Switches / SIP Switches SDA06H1BD
DIP Switches / SIP Switches EXT ACT 6 POS

DIP Switches / SIP Switches EXT ACT 6 POS

Buy Now Datasheet
Low Profile Dip C&k Components - 35AH5940 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Dip C&k Components
35AH5940
Low Profile Dip C&k Components 35AH5940
LOW PROFILE DIP

LOW PROFILE DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1233761-SDA06H1BD CKN6079-ND SDA06H1BD SDA06H1BD 35AH5940
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Low Profile Dip C&k Components
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6K/A6KS Rotay DIP Switch - A6K-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details