Nidec America Corporation Switches - DIP Switches SA-7151B

Description
Win Source Part Number: 1013342-SA-7151B Category: Switches>DIP Switches Series: SA-7000 Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 0.327" (8.30mm) Length: 0.283" (7.20mm) Standard Package: 100 Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Nidec Copal Electronics Base Product Number: SA-7151
Request a Quote Datasheet
Description
Win Source Part Number: 1013342-SA-7151B Category: Switches>DIP Switches Series: SA-7000 Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 0.327" (8.30mm) Length: 0.283" (7.20mm) Standard Package: 100 Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Nidec Copal Electronics Base Product Number: SA-7151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1013342-SA-7151B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1013342-SA-7151B
Switches - DIP Switches 1013342-SA-7151B
Win Source Part Number: 1013342-SA-7151B Category: Switches>DIP Switches Series: SA-7000 Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 5VDC Height Above Board: 0.327" (8.30mm) Length: 0.283" (7.20mm) Standard Package: 100 Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Actuator Level: Raised Washable: No Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Nidec Copal Electronics Base Product Number: SA-7151

Win Source Part Number: 1013342-SA-7151B
Category: Switches>DIP Switches
Series: SA-7000
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Height Above Board: 0.327" (8.30mm)
Length: 0.283" (7.20mm)
Standard Package: 100
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Electrical Life: 10,000 Steps
Actuator Level: Raised
Washable: No
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Nidec Copal Electronics
Base Product Number: SA-7151

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
SA-7151B
Switches - DIP Switches SA-7151B
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1013342-SA-7151B SA-7151B
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps
Max DC Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switches - A6S-0104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1977830-2 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details