The Win Source Electronics part number 1233689-SPA10B is a 10-position DIP switch designed for through-hole mounting. It features a thin single in-line package that conserves PCB space and includes a retention feature to hold the switch in place prior to soldering. The switch operates with a maximum contact resistance of 50 mΩ at 20 VDC and a dielectric strength of 300 VAC for one minute. It has a mechanical and electrical life rated for a minimum of 1,000 cycles. The operating temperature range is from -30°C to 60°C, and it is RoHS compliant. The switch is suitable for applications such as function control, logic switching, and address switching in industrial settings. The body is made from polyphenylene sulfide (PPS), and the contacts are constructed from beryllium copper alloy with a gold over nickel plating.
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Win Source Part Number: 1233689-SPA10B
Category: Switches>DIP Switches
Series: SPA
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.244" (6.20mm)
Length: 1.142" (29.01mm)
Standard Package: 15
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN9446,*SPA10B
SWITCH SLIDE DIP SPST 10MA 20V
DIP Switches/SIP Switches VERT PCB TH
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9446-ND | 1233689-SPA10B | SPA10B | SPA10B | 35AH6616 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.0100 amps | 0.0100 amps |