C&K Components DIP Switches SD06H0B

Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6120-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6120-ND
DIP Switches CKN6120-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
Switches - DIP Switches - 1233811-SD06H0B - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233811-SD06H0B
Switches - DIP Switches 1233811-SD06H0B
Win Source Part Number: 1233811-SD06H0B Category: Switches>DIP Switches Series: SD Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 25VDC Height Above Board: 0.178" (4.52mm) Length: 0.658" (16.71mm) Standard Package: 30 Body Material: Polyphthalamide (PPA) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *SD06H0B,2266-SD06H0 B,CKN6120 Base Product Number: SD06H0

Win Source Part Number: 1233811-SD06H0B
Category: Switches>DIP Switches
Series: SD
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.178" (4.52mm)
Length: 0.658" (16.71mm)
Standard Package: 30
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *SD06H0B,2266-SD06H0B,CKN6120
Base Product Number: SD06H0

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SD06H0B
DIP Switches/SIP Switches SD06H0B
DIP Switches/SIP Switches DIP / Rotary DIP 6 POS SPST 100mA

DIP Switches/SIP Switches DIP / Rotary DIP 6 POS SPST 100mA

Buy Now Datasheet
Switches - DIP Switches SD06H0B
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Dip Switch, Spst, 6Pos, 0.1A, 25Vdc, Tht; No. Of Circuits C&k Components - 35AH6120 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 6Pos, 0.1A, 25Vdc, Tht; No. Of Circuits C&k Components
35AH6120
Dip Switch, Spst, 6Pos, 0.1A, 25Vdc, Tht; No. Of Circuits C&k Components 35AH6120
DIP SWITCH, SPST, 6POS, 0.1A, 25VDC, THT; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 6POS, 0.1A, 25VDC, THT; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6120-ND 1233811-SD06H0B SD06H0B SD06H0B 35AH6120
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Switches - DIP Switches Dip Switch, Spst, 6Pos, 0.1A, 25Vdc, Tht; No. Of Circuits C&k Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switches - SW932-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details