C&K Components DIP Switches SD04H0SBR

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN10662CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10662CT-ND
DIP Switches CKN10662CT-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
DIP Switches - CKN10662DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10662DKR-ND
DIP Switches CKN10662DKR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
DIP Switches - CKN10662TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10662TR-ND
DIP Switches CKN10662TR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 25VDC

Buy Now Datasheet
DIP Switches - SD04H0SBR - 933190-SD04H0SBR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SD04H0SBR
933190-SD04H0SBR
DIP Switches - SD04H0SBR 933190-SD04H0SBR
Manufacturer: C&K Components Win Source Part Number: 933190-SD04H0SBR Series: SD Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 25VDC Package: Reel - TR Mounting: Surface Mount Family Name: SD04H0 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: SD04H0SBR-ND, CKN10662CT, 2266-SD04H0SBR, CKN10662TR, *SD04H0SBR, CKN10662DKR

Manufacturer: C&K Components
Win Source Part Number: 933190-SD04H0SBR
Series: SD
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 25VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD04H0
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: SD04H0SBR-ND, CKN10662CT, 2266-SD04H0SBR, CKN10662TR, *SD04H0SBR, CKN10662DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD04H0SBR
DIP Switches / SIP Switches SD04H0SBR
DIP Switches / SIP Switches ON OFF SPST 4POS LOW PROFILE DIP SW

DIP Switches / SIP Switches ON OFF SPST 4POS LOW PROFILE DIP SW

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components - 35AH6096 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components
35AH6096
Dip Switch, Spst, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components 35AH6096
DIP SWITCH, SPST, 0.1A, 25VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 25VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches SD04H0SBR
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN10662CT-ND 933190-SD04H0SBR SD04H0SBR 35AH6096 SD04H0SBR
Product Name DIP Switches DIP Switches - SD04H0SBR DIP Switches / SIP Switches Dip Switch, Spst, 0.1A, 25Vdc, Smd; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6K/A6KS Rotay DIP Switch - A6K-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-1825059-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switches - 486-3-160-950DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details