Win Source Part Number: 1233802-SD09H1SB
Category: Switches>DIP Switches
Series: SD
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 25VDC
Height Above Board: 0.180" (4.57mm)
Length: 0.958" (24.33mm)
Standard Package: 20
Mounting: SMD (SMT)
Body Material: Polyphthalamide (PPA)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -SD09H1SB
Base Product Number: SD09H1
DIP Switches / SIP Switches DIP / Rotary DIP
SWITCH SLIDE DIP SPST 100MA 25V
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1233802-SD09H1SB | SD09H1SB | SD09H1SB | 35AH6170 |
| Product Name | Switches - DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Number of Positions Available | 9 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.1000 amps |