C&K Components DIP Switches SDA09H0SBR

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9498TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9498TR-ND
DIP Switches CKN9498TR-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - SDA09H0SBR - 933215-SDA09H0SBR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - SDA09H0SBR
933215-SDA09H0SBR
DIP Switches - SDA09H0SBR 933215-SDA09H0SBR
Manufacturer: C&K Components Win Source Part Number: 933215-SDA09H0SBR Series: SDA Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: SDA09H Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: CKN9498CT, CKN9498DKR, -SDA09H0SBR, *SDA09H0SBR, CKN9498TR, 2266-SDA09H0SBR

Manufacturer: C&K Components
Win Source Part Number: 933215-SDA09H0SBR
Series: SDA
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDA09H
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CKN9498CT, CKN9498DKR, -SDA09H0SBR, *SDA09H0SBR, CKN9498TR, 2266-SDA09H0SBR

Buy Now Datasheet
Switches - DIP Switches SDA09H0SBR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA09H0SBR
DIP Switches / SIP Switches SDA09H0SBR
DIP Switches / SIP Switches SW DIP ON OFF SPST 9 Flsh Slid 0.1A 50VDC

DIP Switches / SIP Switches SW DIP ON OFF SPST 9 Flsh Slid 0.1A 50VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9498TR-ND 933215-SDA09H0SBR SDA09H0SBR SDA09H0SBR
Product Name DIP Switches DIP Switches - SDA09H0SBR Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-946DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319764-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6SR Piano DIP Switch - A6SR-0104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 25.3 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers